onsemi Hex Inverter, Soic-14; Logic Function Onsemi MC14069UBDG.

Description
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
Datasheet
Description
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Soic-14; Logic Function Onsemi - 29AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Soic-14; Logic Function Onsemi
29AC8119
Hex Inverter, Soic-14; Logic Function Onsemi 29AC8119
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8119
Product Name Hex Inverter, Soic-14; Logic Function Onsemi
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482J - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details