onsemi Logic IC MC14069UBD

Description
IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC14069UBD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC14069UBD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-MC14069UBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC14069UBD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBD can be used for catalog matching and distributor lookup.

IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC14069UBD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14069UBD - 1217634-MC14069UBD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14069UBD
1217634-MC14069UBD
Logic - Logic - Gates and Inverters - MC14069UBD 1217634-MC14069UBD
Manufacturer: ON Semiconductor Win Source Part Number: 1217634-MC14069UBD Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1217634-MC14069UBD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14069UBD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14069UBD
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14069UBD
IC INVERTER HEX 6CH 1-INP 14SOIC

IC INVERTER HEX 6CH 1-INP 14SOIC

Supplier's Site
Gates and Inverters - MC14069UBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14069UBD
Gates and Inverters MC14069UBD
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14069UBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14069UBD
Gates and Inverters MC14069UBD
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC14069UBD 1217634-MC14069UBD MC14069UBD MC14069UBD
Product Name Logic IC Logic - Logic - Gates and Inverters - MC14069UBD Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Inputs 1 1
Propagation Delay 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details