The MC14069UB is a hex inverter IC featuring six independent inverters constructed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across the rated temperature range. The device includes triple diode protection on all inputs and serves as a pin-for-pin replacement for the CD4069UB, meeting JEDEC UB specifications. This inverter is AEC-Q100 qualified, making it suitable for automotive applications, and is available in Pb-free and RoHS compliant packages. The MC14069UB is designed for low power dissipation and high noise immunity, with each inverter being a single stage to minimize propagation delays. The maximum ratings include a DC supply voltage range of -0.5 to +18.0 V and an ambient temperature range from -55 to +125 °C. The device is available in various package options, including SOIC-14 and TSSOP-14.
Hex Inverter IC, CMOS, PDIP-14, 3-18V, 55ns Product overview: MC14069UBCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBCPG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
IC INVERTER 6CH 1-INP 14DIP
Inverter IC 6 Channel 14-PDIP
CMOS Logic, Hex Inverter, PDIP14, Pb-Free
IC INVERTER 6CH 6-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14069UBCPG | MC14069UBCPGOS-ND | MC14069UBCPG | MC14069UBCPG | 70099861 | MC14069UBCPG |
| Product Name | 18V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | CMOS Logic, Hex Inverter, PDIP14, Pb-Free | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | |
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 55 ns | 55 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |