onsemi Logic - Logic - Gates and Inverters - MC14069UBCP MC14069UBCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222095-MC14069UBCP Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222095-MC14069UBCP Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14069UBCP - 222095-MC14069UBCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14069UBCP
222095-MC14069UBCP
Logic - Logic - Gates and Inverters - MC14069UBCP 222095-MC14069UBCP
Manufacturer: ON Semiconductor Win Source Part Number: 222095-MC14069UBCP Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 222095-MC14069UBCP
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 222095-MC14069UBCP
Product Name Logic - Logic - Gates and Inverters - MC14069UBCP
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1011AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers