1 Circuit IC Switch 16:1 280Ohm 24-SOIC
1 Circuit IC Switch 16:1 280Ohm 24-SOIC
1 Circuit IC Switch 16:1 280Ohm 24-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022578-MC14067BDWR2G
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 15MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 24-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 100pF
Max Leakage Current (IS off): 100nA
16-Ch Analog Mux/Demux, 18V, 15MHz, SOIC-24 Product overview: MC14067BDWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 15MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 15MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14067BDWR2G can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 280Ohm 24-SOIC
ANALOG MUX/DEMUX, 16:1, -55 TO 125DEG C; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:250ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:WSOIC; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX 16X1 24SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14067BDWR2GOSTR-ND | 022578-MC14067BDWR2G | 747-MC14067BDWR2G | MC14067BDWR2G | 81Y6562 | MC14067BDWR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BDWR2G | 18V 15MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Mux/demux, 16 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | 16x1 | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 280 ohms | 280 ohms | 250 ohms | 10 ohms | ||
| Bandwidth | 15 MHz | 15 MHz | 15 MHz | 15 MHz | 15 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |