16-Ch Analog Mux/Demux, 18V, 15MHz, SOIC Product overview: MC14067BDWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 15MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 15MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14067BDWG can be used for catalog matching and distributor lookup.
MC14067BDWG, LOG CMOS MLTIPLXR 16CHAN
1 Circuit IC Switch 16:1 280Ohm 24-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 207830-MC14067BDWG
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 15MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 24-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 100pF
Max Leakage Current (IS off): 100nA
IC MUX/DEMUX 16X1 24SOIC
1 Circuit IC Switch 16:1 280Ohm 24-SOIC
ANALOG MUX/DMUX, 16 X 1, SOIC-14; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC14067BDWG | 1630532 | MC14067BDWGOS-ND | 207830-MC14067BDWG | MC14067BDWG | MC14067BDWG | 45J1070 |
| Product Name | 18V 15MHz SOIC Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BDWG | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, 16 X 1, Soic-14; Multiplexer Configuration Onsemi |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |||
| Bandwidth | 15 MHz | 15 MHz | 15 MHz | 15 MHz | 15 MHz | ||
| Min Operating Current | 3.60E-4 mA | ||||||
| Power Dissipation | 500 milliwatts |