onsemi Signal Switches, Multiplexers, Decoders MC14066BFG

Description
Bilateral, FET Switches 1 x 1:1 SOEIAJ-14
Request a Quote Datasheet
Description
Bilateral, FET Switches 1 x 1:1 SOEIAJ-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC14066BFGOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14066BFGOS-ND
Signal Switches, Multiplexers, Decoders MC14066BFGOS-ND
Bilateral, FET Switches 1 x 1:1 SOEIAJ-14

Bilateral, FET Switches 1 x 1:1 SOEIAJ-14

Buy Now Datasheet
Singapore, Singapore
65MHz 18V SOIC Analog Switch and Multiplexer IC
743-MC14066BFG
65MHz 18V SOIC Analog Switch and Multiplexer IC 743-MC14066BFG
4-CH SPST Analog Switch IC, 65MHz, SOIC, 18V Product overview: MC14066BFG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 65MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BFG can be used for catalog matching and distributor lookup.

4-CH SPST Analog Switch IC, 65MHz, SOIC, 18V Product overview: MC14066BFG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 65MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14066BFGOS-ND 743-MC14066BFG
Product Name Signal Switches, Multiplexers, Decoders 65MHz 18V SOIC Analog Switch and Multiplexer IC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Type SOIC; "14-SOIC Rail/Tube
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AUP2G157GF,115 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1921195 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers