onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14066BFG

Description
Win Source Part Number: 1038539-MC14066BFG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Bilateral, FET Switches Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: SOEIAJ-14 Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4066BNSR; NLV14066BDR2G; MC74HC4066ADG; MC74HC4066ADR2G; CD4532BM; CD4532BM96; CD4053BM96; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14066BFGOS,2156-MC 14066BFG-ON,ONSONSMC 14066BFG,MC14066BFG- ND Base Product Number: MC14066 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1038539-MC14066BFG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Bilateral, FET Switches Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: SOEIAJ-14 Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4066BNSR; NLV14066BDR2G; MC74HC4066ADG; MC74HC4066ADR2G; CD4532BM; CD4532BM96; CD4053BM96; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14066BFGOS,2156-MC 14066BFG-ON,ONSONSMC 14066BFG,MC14066BFG- ND Base Product Number: MC14066 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1038539-MC14066BFG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1038539-MC14066BFG
Win Source Part Number: 1038539-MC14066BFG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Bilateral, FET Switches Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: SOEIAJ-14 Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4066BNSR; NLV14066BDR2G; MC74HC4066ADG; MC74HC4066ADR2G; CD4532BM; CD4532BM96; CD4053BM96; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14066BFGOS,2156-MC 14066BFG-ON,ONSONSMC 14066BFG,MC14066BFG- ND Base Product Number: MC14066 Product Status: Obsolete

Win Source Part Number: 1038539-MC14066BFG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 4000B
Type: Bilateral, FET Switches
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Voltage - Supply: 3V ~ 18V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: SOEIAJ-14
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4066BNSR; NLV14066BDR2G; MC74HC4066ADG; MC74HC4066ADR2G; CD4532BM; CD4532BM96; CD4053BM96;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC14066BFGOS,2156-MC14066BFG-ON,ONSONSMC14066BFG,MC14066BFG-ND
Base Product Number: MC14066
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1038539-MC14066BFG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

SN54S139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54S139J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
 - 54LS48J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
Ic, 74Hc Cmos, Smd, 74Hc153, Soic16; Logic Family / Base Number Nexperia - 25M5232 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 2; Other; 2Outputs
Supply Voltage 6V
View Details