onsemi Signal Switches, Multiplexers, Decoders MC14066BF

Description
Bilateral, FET Switches 1 x 1:1 SOEIAJ-14
Description
Bilateral, FET Switches 1 x 1:1 SOEIAJ-14
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14066BF is a quad analog switch designed for controlling both digital and analog signals. It features four independent switches, making it suitable for applications such as signal gating, modulation, and demodulation. The device is pin-for-pin compatible with the MC14016B but offers lower ON resistance, enhancing performance in various applications. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and supports input voltage swings up to the full supply voltage. The MC14066BF includes triple diode protection on all control inputs, ensuring reliability in high static voltage environments. It has a low noise characteristic of 12 nV/,àöCycle at frequencies above 1 kHz, making it suitable for sensitive applications. The device is available in a SOEIAJ-14 package, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The MC14066BF is a quad analog switch designed for controlling both digital and analog signals. It features four independent switches, making it suitable for applications such as signal gating, modulation, and demodulation. The device is pin-for-pin compatible with the MC14016B but offers lower ON resistance, enhancing performance in various applications. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and supports input voltage swings up to the full supply voltage. The MC14066BF includes triple diode protection on all control inputs, ensuring reliability in high static voltage environments. It has a low noise characteristic of 12 nV/,àöCycle at frequencies above 1 kHz, making it suitable for sensitive applications. The device is available in a SOEIAJ-14 package, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC14066BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC14066BF
Signal Switches, Multiplexers, Decoders MC14066BF
Bilateral, FET Switches 1 x 1:1 SOEIAJ-14

Bilateral, FET Switches 1 x 1:1 SOEIAJ-14

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC14066BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC14066BF
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14066BF
IC BILATERAL SW 1 X 1:1 14SOEIAJ

IC BILATERAL SW 1 X 1:1 14SOEIAJ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC14066BF MC14066BF
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.8V; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT257D,112 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 100363FM-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Package Type 24-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers