Bilateral, FET Switches 1 x 1:1 14-TSSOP
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Quad Analog Switch IC, 65MHz, 18V, SPST, TSSOP Product overview: MC14066BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 65MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 65MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BDTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022577-MC14066BDTR2G
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
IC BILATERAL SW 1 X 1:1 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14066BDTR2GOSTR-ND | 743-MC14066BDTR2G | 022577-MC14066BDTR2G | MC14066BDTR2G |
| Product Name | Signal Switches, Multiplexers, Decoders | Quad 65MHz 18V TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDTR2G | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | TSSOP; "14-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP | |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |