onsemi Signal Switches, Multiplexers, Decoders MC14066BDTR2

Description
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Request a Quote Datasheet
Description
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC14066BDTR2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14066BDTR2-ND
Signal Switches, Multiplexers, Decoders MC14066BDTR2-ND
Bilateral, FET Switches 1 x 1:1 14-TSSOP

Bilateral, FET Switches 1 x 1:1 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Analog Switch and Multiplexer IC
743-MC14066BDTR2
Quad TSSOP Analog Switch and Multiplexer IC 743-MC14066BDTR2
QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC14066BDTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BDTR2 can be used for catalog matching and distributor lookup.

QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC14066BDTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BDTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDTR2 - 883290-MC14066BDTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDTR2
883290-MC14066BDTR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDTR2 883290-MC14066BDTR2
Manufacturer: ON Semiconductor Win Source Part Number: 883290-MC14066BDTR2 Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC14066 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883290-MC14066BDTR2
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC14066
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC14066BDTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC14066BDTR2
Logic - Signal Switches, Multiplexers, Decoders MC14066BDTR2
IC BILATERAL SW 1 X 1:1 14TSSOP

IC BILATERAL SW 1 X 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14066BDTR2-ND 743-MC14066BDTR2 883290-MC14066BDTR2 MC14066BDTR2
Product Name Signal Switches, Multiplexers, Decoders Quad TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDTR2 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type TSSOP; "14-TSSOP Tape and Reel SSOP; SOP; TSSOP; 14-TSSOP
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT158SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898399P - RS Components, Ltd.
Specs
Configuration 2 x SPST
Number of Pins 8
View Details