Quad Analog Switch IC, 4-Ch, 65MHz, 18V, SOIC Product overview: MC14066BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 65MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 65MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BDR2G can be used for catalog matching and distributor lookup.
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022576-MC14066BDR2G
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Family Name: MC14066B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14066BDR2G; TC4066BFN(ELP,N,M); TC4066BFN(N,M);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
MULTIPLEXER SWITCH, 3-18V, QUAD ANALOG SW, -55 TO 125DEG C, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC BILATERAL SW 1 X 1:1 14SOIC
ANALOGUE SWITCH, 4-CH, SPST, SOIC-14; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating TemperatureRoHS Compliant: Yes
QUAD BILATERAL SWITCH, SOIC-14; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
SOIC-14 Signal Switches / Encoders & Decoders / Multiplexers ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC14066BDR2G | MC14066BDR2GOSTR-ND | 022576-MC14066BDR2G | 32325081 | MC14066BDR2G | 81Y6561 | 98H0656 | MC14066BDR2G |
| Product Name | Quad 65MHz 18V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDR2G | IC Chip | Logic - Signal Switches, Multiplexers, Decoders | Analogue Switch, 4-Ch, Spst, Soic-14; Multiplexer Configuration Onsemi | Quad Bilateral Switch, Soic-14; Multiplexer Configuration Onsemi | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||||
| Bandwidth | 65 MHz | |||||||
| Min Operating Current | 1.50E-5 mA | |||||||
| Power Dissipation | 500 milliwatts |