onsemi Multiplexer Configuration Onsemi MC14066BDR2G.

Description
Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Description
Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Onsemi - 27AC8600 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Onsemi
27AC8600
Multiplexer Configuration Onsemi 27AC8600
Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 27AC8600
Product Name Multiplexer Configuration Onsemi
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Ron 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216302 - RS Components, Ltd.
Specs
Package Type UQFN
Number of Pins 10
View Details
Analog Switch and Multiplexer IC - 743-74HC157D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
6 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details