onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14066BDR2G

Description
Quad Analog Switch/Quad Multiplexer
Request a Quote Datasheet
Description
Quad Analog Switch/Quad Multiplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14066BDR2G - Rochester Electronics
Newburyport, MA, United States
Quad Analog Switch/Quad Multiplexer

Quad Analog Switch/Quad Multiplexer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC14066BDR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14066BDR2G
IC BILATERAL SW 1 X 1:1 14SOIC

IC BILATERAL SW 1 X 1:1 14SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC14066BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC14066BDR2G
Signal Switches, Multiplexers, Decoders MC14066BDR2G
Bilateral, FET Switches 1 x 1:1 14-SOIC

Bilateral, FET Switches 1 x 1:1 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC14066BDR2G MC14066BDR2G MC14066BDR2G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC; SOIC-14 NB SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74HC237DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN54LS151 Data Selectors/Multiplexers - 7601001EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers