Quad bilateral analogue switch,MC14066BD
Quad bilateral analogue switch,MC14066BD
Bilateral, FET Switches 1 x 1:1 14-SOIC
Analog Switch Quad SPST 65MHz 18V SOIC IC Product overview: MC14066BDG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 65MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 65MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BDG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1073159-MC14066BDG
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
MULTIPLEXER SWITCH, 3-18V, QUAD ANALOG SW, -55 TO 125DEG C, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
ANALOG SWITCH, QUAD, SPST, SOIC-14; Multiplexer Configuration:4:1; No. of Circuits:4Circuits; On State Resistance Max:280ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Analogue Multiplexer / Demultiplexer, 4:1, 4, 280 ohm, 3V to 18V, SOIC, 14 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 5189063 | MC14066BDGOS-ND | 743-MC14066BDG | 1073159-MC14066BDG | 18727001 | 45J1068 | 92K6846 |
| Product Name | Multiplexer & Demultiplexer ICs | Signal Switches, Multiplexers, Decoders | Quad 65MHz 18V SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BDG | IC Chip | Analog Switch, Quad, Spst, Soic-14; Multiplexer Configuration Onsemi | Analogue Multiplexer / Demultiplexer, 4 Onsemi |
| Configuration | Quad SPST | 4x1 | |||||
| Package Type | SOIC; Soic | SOIC; "14-SOIC | Rail/Tube | SOIC; 14-SOIC | |||
| Number of Pins | 14 | 14 | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |