Quad SPST Switch IC, 65MHz, 1.5A, PDIP Product overview: MC14066BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 65MHz, 1.5A. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 65MHz, 1.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14066BCPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074457-MC14066BCPG
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: Through Hole
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TC4066BP; MC14066BCP; CD4066BCN_NF40;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking
Bilateral, FET Switches 1 x 1:1 14-PDIP
MULTIPLEXER; PDIP-14; ANALOG SWITCH LOGIC; -0.5 TO +18V; 500MW; -55C; +125C
IC BILATERAL SW 1 X 1:1 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC14066BCPG | 074457-MC14066BCPG | MC14066BCPGOS-ND | 70099602 | MC14066BCPG |
| Product Name | Quad 65MHz 1.5A Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14066BCPG | Signal Switches, Multiplexers, Decoders | MULTIPLEXER; PDIP-14; ANALOG SWITCH LOGIC; -0.5 TO +18V; 500MW; -55C; +125C | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | |||
| Bandwidth | 65 MHz | ||||
| Power Dissipation | 500 milliwatts |