Manufacturer: ON Semiconductor
Win Source Part Number: 207829-MC14060BDTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Count Rate: 17MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC COUNTER/OSC 14BIT BIN 16TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
BINARY RIPPLE COUNTER, 14BIT, TSSOP-16; Logic Family / Base Number:MC14060; Counter Type:Binary Ripple; Clock Frequency:12MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC BINARY COUNTER 14BIT 16TSSOP
IC COUNTER/OSC 14BIT BIN 16TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 207829-MC14060BDTR2G | MC14060BDTR2GOSCT-ND | MC14060BDTR2G | MC14060BDTR2G | 14AC4504 | MC14060BDTR2G | MC14060BDTR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14060BDTR2G | Counters, Dividers | Counters, Dividers | Counters, Dividers | Binary Ripple Counter, 14Bit, Tssop-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | |||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP | SSOP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | MOD-N | Binary Ripple |