onsemi 18V 12MHz SOIC Clock and Timing IC MC14060BDR2G

Description
14-Bit CMOS Counter/Oscillator, SOIC, 18V, 12MHz Product overview: MC14060BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 12MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 12MHz, SOIC, Clock and Timing IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC14060BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14-Bit CMOS Counter/Oscillator, SOIC, 18V, 12MHz Product overview: MC14060BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 12MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 12MHz, SOIC, Clock and Timing IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC14060BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 12MHz SOIC Clock and Timing IC
48-MC14060BDR2G
18V 12MHz SOIC Clock and Timing IC 48-MC14060BDR2G
14-Bit CMOS Counter/Oscillator, SOIC, 18V, 12MHz Product overview: MC14060BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 12MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 12MHz, SOIC, Clock and Timing IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC14060BDR2G can be used for catalog matching and distributor lookup.

14-Bit CMOS Counter/Oscillator, SOIC, 18V, 12MHz Product overview: MC14060BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 12MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 12MHz, SOIC, Clock and Timing IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC14060BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 48-MC14060BDR2G
Product Name 18V 12MHz SOIC Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
 - MR8254/R - Rochester Electronics
Specs
Package Type DIP
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2862-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers
TLC555 Low Power Timer - TLC555CPWRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers