Manufacturer: ON Semiconductor
Win Source Part Number: 207828-MC14060BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Count Rate: 17MHz
Family Name: MC14060
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4060BCN/NOPB; CD4060BCN; CD4060BMN; CD4060BMW/NOPB;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
CMOS Logic, 14-Bit Binary Counter and Oscillator, PDIP16, Pb-Free
IC BINARY COUNTER 14-BIT 16DIP
IC COUNTER 14BIT CMOS 16DIP
IC COUNTER 14BIT CMOS 16DIP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
| Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 207828-MC14060BCPG | 70099859 | MC14060BCPG | MC14060BCPG | MC14060BCPG | MC14060BCPG |
| Product Name | Logic - Logic - Counters, Dividers - MC14060BCPG | CMOS Logic, 14-Bit Binary Counter and Oscillator, PDIP16, Pb-Free | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | DIP; 16-DIP | PDIP | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Logic Family | CMOS |