3 Circuit IC Switch 2:1 280Ohm 16-SOEIAJ
IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ
3 Circuit IC Switch 2:1 280Ohm 16-SOEIAJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14053BFGOS-ND | MC14053BFG | MC14053BFG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 3 to 18 volts | ||
| Ron | 280 ohms | 10 ohms | 280 ohms |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz |