onsemi Multiplexer Configuration Onsemi MC14053BDTR2G.

Description
Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:500ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:500ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Onsemi - 14AC9634 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Onsemi
14AC9634
Multiplexer Configuration Onsemi 14AC9634
Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:500ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:500ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 14AC9634
Product Name Multiplexer Configuration Onsemi
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Ron 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3862QG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switch and Multiplexer IC - 743-74HCT139DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1922991 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details