Triple 2 channel mux/demux,MC14053BD
Triple 2 channel mux/demux,MC14053BD
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
Triple 2:1 Analog Multiplexer IC, 18V, 17MHz, SOIC Product overview: MC14053BDG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 17MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 17MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14053BDG can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
Analogue Multiplexer / Demultiplexer, 2:1, 3, 80 ohm, 3V to 18V, SOIC, 16 RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 5189013 | MC14053BDGOS-ND | 747-MC14053BDG | MC14053BDG | 92K6842 | MC14053BDG |
| Product Name | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | 18V 17MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer / Demultiplexer, 2 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Triple | 2x1 | ||||
| Package Type | SOIC; Soic | SOIC; "16-SOIC | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Number of Pins | 16 | |||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||||
| Ron | 280 ohms | 280 ohms | 10 ohms |