Triple 2-Ch Mux/Demux IC, 17MHz BW, PDIP, 18V Product overview: MC14053BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14053BCPG can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 280Ohm 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 074456-MC14053BCPG
Packaging: Tube/Rail
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Analog Multiplexers/Demulti
3 Circuit IC Switch 2:1 280Ohm 16-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC14053BCPG | MC14053BCPGOS-ND | 074456-MC14053BCPG | 70099858 | MC14053BCPG |
| Product Name | 17MHz 18V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BCPG | Analog Multiplexers/Demultiplers, Triple SPDT Switch, PDIP16, Pb-Free | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz | |
| Power Dissipation | 500 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |