onsemi Analog Switches, Multiplexers, Demultiplexers MC14052BFG

Description
2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC14052BFG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14052BFG-ND
Analog Switches, Multiplexers, Demultiplexers MC14052BFG-ND
2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ

2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14052BFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14052BFG
Analog Switches, Multiplexers, Demultiplexers MC14052BFG
2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ

2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14052BFG-ND MC14052BFG
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2:4
Supply Voltage (VS) 3 to 18 volts
Ron 280 ohms 280 ohms
Bandwidth 17 MHz 17 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC251PC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Band 1/3/n41 Pentaplexer - QM26003 - Qorvo
Specs
Package Type SMT
Number of Pins 6
View Details
Multiplexer & Demultiplexer ICs - 1905682P - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Number of Pins 28
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details