2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ
DUAL 4-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDSO16, PLASTIC, EIAJ, SOP-16 Product overview: MC14052BFEL from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14052BFEL can be used for catalog matching and distributor lookup.
IC MUX/DEMUX DUAL 4X1 16SOEIAJ
2 Circuit IC Switch 2:4 280Ohm 16-SOEIAJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14052BFELOS-ND | 747-MC14052BFEL | MC14052BFEL | MC14052BFEL |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Quad Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2:4 | |||
| Supply Voltage (VS) | 3 to 18 volts | 18 volts | ||
| Ron | 280 ohms | 10 ohms | 280 ohms | |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz |