2 Circuit IC Switch 2:4 280Ohm 16-TSSOP
2 Circuit IC Switch 2:4 280Ohm 16-TSSOP
2 Circuit IC Switch 2:4 280Ohm 16-TSSOP
Dual 4-Ch Analog Mux/Demux, 18V, 17MHz, TSSOP-16 Product overview: MC14052BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 17MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, 17MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14052BDTR2G can be used for catalog matching and distributor lookup.
ON Semiconductor, MC14052BDTR2G
ON Semiconductor, MC14052BDTR2G
ON Semiconductor, MC14052BDTR2G
2 Circuit IC Switch 2:4 280Ohm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP
ANALOGUE MUX/DEMUX, 2 CH, 2:4, TSSOP-16; Multiplexer Configuration:2:4; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14052BDTR2GOSCT-ND | 747-MC14052BDTR2G | 1869792 | 1869792P | MC14052BDTR2G | MC14052BDTR2G | 50AC5971 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual 18V 17MHz TSSOP Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Ch, 2 Onsemi |
| Configuration | 2:4 | SP8T | SP8T | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||||
| Ron | 280 ohms | 280 ohms | 10 ohms | 1050 ohms | |||
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |