onsemi Multiplexer Configuration Onsemi MC14052BDR2G.

Description
Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Description
Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Onsemi - 29AC8114 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Onsemi
29AC8114
Multiplexer Configuration Onsemi 29AC8114
Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 29AC8114
Product Name Multiplexer Configuration Onsemi
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Ron 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922929P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Single-pole single-throw analog switch - 74AHC1G66GV,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
6 suppliers
5V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBT16212CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers