onsemi Analog Switches, Multiplexers, Demultiplexers MC14052BDR2G

Description
2 Circuit IC Switch 2:4 280Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:4 280Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14052BDR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC14052BDR2GOSDKR-ND
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14052BDR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC14052BDR2GOSCT-ND
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14052BDR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC14052BDR2GOSTR-ND
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2G - 022573-MC14052BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2G
022573-MC14052BDR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2G 022573-MC14052BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022573-MC14052BDR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC14052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): HCC4052BDG; HCC4052BKG; HCC4052BDT; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022573-MC14052BDR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DP4T
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Family Name: MC14052B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): HCC4052BDG; HCC4052BKG; HCC4052BDT;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 17MHz 18V SOIC Analog Switch and Multiplexer IC
747-MC14052BDR2G
Dual 17MHz 18V SOIC Analog Switch and Multiplexer IC 747-MC14052BDR2G
Dual 4-Ch Analog Mux/Demux, SOIC, 17MHz BW, 18V Product overview: MC14052BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 17MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14052BDR2G can be used for catalog matching and distributor lookup.

Dual 4-Ch Analog Mux/Demux, SOIC, 17MHz BW, 18V Product overview: MC14052BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 17MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14052BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 8063194P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8063194P
Multiplexer & Demultiplexer ICs 8063194P
MC14052BDR2G, LOG CMOS MLTIPLXR DUAL

MC14052BDR2G, LOG CMOS MLTIPLXR DUAL

Supplier's Site
Multiplexer & Demultiplexer ICs - 8063194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8063194
Multiplexer & Demultiplexer ICs 8063194
MC14052BDR2G, LOG CMOS MLTIPLXR DUAL

MC14052BDR2G, LOG CMOS MLTIPLXR DUAL

Supplier's Site
Multiplexer & Demultiplexer ICs - 1703569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1703569
Multiplexer & Demultiplexer ICs 1703569
MC14052BDR2G, LOG CMOS MLTIPLXR DUAL

MC14052BDR2G, LOG CMOS MLTIPLXR DUAL

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14052BDR2G
Analog Switches, Multiplexers, Demultiplexers MC14052BDR2G
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet
Analog Mux/dmux, Dual 4X1, Soic-16; Multiplexer Configuration Onsemi - 84K8746 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Dual 4X1, Soic-16; Multiplexer Configuration Onsemi
84K8746
Analog Mux/dmux, Dual 4X1, Soic-16; Multiplexer Configuration Onsemi 84K8746
ANALOG MUX/DMUX, DUAL 4X1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MUX/DMUX, DUAL 4X1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Mux/demux, 4 Onsemi - 81Y6558 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Onsemi
81Y6558
Analogue Mux/demux, 4 Onsemi 81Y6558
ANALOGUE MUX/DEMUX, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC14052BDR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC14052BDR2G
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14052BDR2GOSDKR-ND 022573-MC14052BDR2G 747-MC14052BDR2G 8063194P 8063194 MC14052BDR2G 84K8746 MC14052BDR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDR2G Dual 17MHz 18V SOIC Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Analog Mux/dmux, Dual 4X1, Soic-16; Multiplexer Configuration Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2:4 4x1 Dual DP4T Dual DP4T
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 280 ohms 280 ohms 1050 ohms 10 ohms
Bandwidth 17 MHz 17 MHz 17 MHz 17 MHz 17 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products