onsemi Analog Switches, Multiplexers, Demultiplexers MC14052BDG

Description
2 Circuit IC Switch 2:4 280Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:4 280Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC14052BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14052BDGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC14052BDGOS-ND
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 17MHz 18V SOIC Analog Switch and Multiplexer IC
747-MC14052BDG
Dual 17MHz 18V SOIC Analog Switch and Multiplexer IC 747-MC14052BDG
Dual 4:1 Analog Mux/Demux IC, 17MHz BW, 18V, SOIC Product overview: MC14052BDG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 17MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14052BDG can be used for catalog matching and distributor lookup.

Dual 4:1 Analog Mux/Demux IC, 17MHz BW, 18V, SOIC Product overview: MC14052BDG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 17MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14052BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 1844256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1844256
Multiplexer & Demultiplexer ICs 1844256
LOG CMOS MLTIPLXR DUAL

LOG CMOS MLTIPLXR DUAL

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDG - 074455-MC14052BDG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDG
074455-MC14052BDG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDG 074455-MC14052BDG
Manufacturer: ON Semiconductor Win Source Part Number: 074455-MC14052BDG Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC14052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4582LETE+T; MAX4582LETE; MAX4582LETE-T; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 074455-MC14052BDG
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: DP4T
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Family Name: MC14052B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4582LETE+T; MAX4582LETE; MAX4582LETE-T;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14052BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14052BDG
Analog Switches, Multiplexers, Demultiplexers MC14052BDG
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet
Analogue Multiplexer / Demultiplexer, 4 Onsemi - 92K6840 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer / Demultiplexer, 4 Onsemi
92K6840
Analogue Multiplexer / Demultiplexer, 4 Onsemi 92K6840
Analogue Multiplexer / Demultiplexer, 4:1, 2, 80 ohm, 3V to 18V, SOIC, 16 RoHS Compliant: Yes

Analogue Multiplexer / Demultiplexer, 4:1, 2, 80 ohm, 3V to 18V, SOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14052BDGOS-ND 747-MC14052BDG 1844256 074455-MC14052BDG MC14052BDG 92K6840
Product Name Analog Switches, Multiplexers, Demultiplexers Dual 17MHz 18V SOIC Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDG Analog Switches, Multiplexers, Demultiplexers Analogue Multiplexer / Demultiplexer, 4 Onsemi
Configuration 2:4 Dual 4x1
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 280 ohms 280 ohms
Bandwidth 17 MHz 17 MHz 17 MHz 17 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
8-bit 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q3245DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 - 1008465-74HC4067D,653 - Win Source Electronics
Specs
Features Single-Supply
Supply Voltage (VS) 2 to 10 volts
Bandwidth 100 MHz
View Details
6 suppliers