8-Ch Mux/Demux IC, 17MHz BW, 3-18V, SOIC, Surface Mount Product overview: MC14051BFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 17MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BFELG can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 280Ohm 16-SOEIAJ
1 Circuit IC Switch 8:1 280Ohm 16-SOEIAJ
IC MUX/DEMUX 8X1 16SOEIAJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC14051BFELG | MC14051BFELGOSTR-ND | MC14051BFELG | MC14051BFELG |
| Product Name | SMD 17MHz 18V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz |
| Power Dissipation | 500 milliwatts |