onsemi 18V 17MHz TSSOP Analog Switch and Multiplexer IC MC14051BDTR2G

Description
8-Ch Analog Mux/Demux, 18V, 17MHz, SP8T, TSSOP Product overview: MC14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 17MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 17MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch Analog Mux/Demux, 18V, 17MHz, SP8T, TSSOP Product overview: MC14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 17MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 17MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 17MHz TSSOP Analog Switch and Multiplexer IC
747-MC14051BDTR2G
18V 17MHz TSSOP Analog Switch and Multiplexer IC 747-MC14051BDTR2G
8-Ch Analog Mux/Demux, 18V, 17MHz, SP8T, TSSOP Product overview: MC14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 17MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 17MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BDTR2G can be used for catalog matching and distributor lookup.

8-Ch Analog Mux/Demux, 18V, 17MHz, SP8T, TSSOP Product overview: MC14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 17MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 17MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14051BDTR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC14051BDTR2GOSCT-ND
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14051BDTR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC14051BDTR2GOSTR-ND
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14051BDTR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC14051BDTR2GOSDKR-ND
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2G - 097317-MC14051BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2G
097317-MC14051BDTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2G 097317-MC14051BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 097317-MC14051BDTR2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 097317-MC14051BDTR2G
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet
Analog Mux/dmux, 8 X 1, Tssop-16; Multiplexer Configuration Onsemi - 42K0523 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, 8 X 1, Tssop-16; Multiplexer Configuration Onsemi
42K0523
Analog Mux/dmux, 8 X 1, Tssop-16; Multiplexer Configuration Onsemi 42K0523
ANALOG MUX/DMUX, 8 X 1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:500ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MUX/DMUX, 8 X 1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:500ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Analogue Mux/demux, 8 Onsemi - 81Y6557 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
81Y6557
Analogue Mux/demux, 8 Onsemi 81Y6557
ANALOGUE MUX/DEMUX, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Mux/demux, Single, 8 To 1, Tssop16; Multiplexer Configuration Onsemi - 29X6044 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Single, 8 To 1, Tssop16; Multiplexer Configuration Onsemi
29X6044
Analogue Mux/demux, Single, 8 To 1, Tssop16; Multiplexer Configuration Onsemi 29X6044
ANALOGUE MUX/DEMUX, SINGLE, 8 TO 1, TSSOP16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, SINGLE, 8 TO 1, TSSOP16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC14051BDTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC14051BDTR2G
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14051BDTR2G
Analog Switches, Multiplexers, Demultiplexers MC14051BDTR2G
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC14051BDTR2G MC14051BDTR2GOSCT-ND 097317-MC14051BDTR2G 42K0523 81Y6557 29X6044 MC14051BDTR2G MC14051BDTR2G
Product Name 18V 17MHz TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDTR2G Analog Mux/dmux, 8 X 1, Tssop-16; Multiplexer Configuration Onsemi Analogue Mux/demux, 8 Onsemi Analogue Mux/demux, Single, 8 To 1, Tssop16; Multiplexer Configuration Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Bandwidth 17 MHz 17 MHz 17 MHz 17 MHz 17 MHz
Min Operating Current 1.50E-5 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data