onsemi Multiplexer & Demultiplexer ICs MC14051BDR2G

Description
Analog Multiplexer SP8T 8:1 18V SOIC16
Request a Quote Datasheet
Description
Analog Multiplexer SP8T 8:1 18V SOIC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer & Demultiplexer ICs - 6881524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6881524
Multiplexer & Demultiplexer ICs 6881524
Analog Multiplexer SP8T 8:1 18V SOIC16

Analog Multiplexer SP8T 8:1 18V SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 6881524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6881524P
Multiplexer & Demultiplexer ICs 6881524P
Analog Multiplexer SP8T 8:1 18V SOIC16

Analog Multiplexer SP8T 8:1 18V SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1035057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1035057
Multiplexer & Demultiplexer ICs 1035057
Analog Multiplexer SP8T 8:1 18V SOIC16

Analog Multiplexer SP8T 8:1 18V SOIC16

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14051BDR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC14051BDR2GOSCT-ND
1 Circuit IC Switch 8:1 280Ohm 16-SOIC

1 Circuit IC Switch 8:1 280Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14051BDR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC14051BDR2GOSDKR-ND
1 Circuit IC Switch 8:1 280Ohm 16-SOIC

1 Circuit IC Switch 8:1 280Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14051BDR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC14051BDR2GOSTR-ND
1 Circuit IC Switch 8:1 280Ohm 16-SOIC

1 Circuit IC Switch 8:1 280Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
17MHz 18V SOIC Analog Switch and Multiplexer IC
747-MC14051BDR2G
17MHz 18V SOIC Analog Switch and Multiplexer IC 747-MC14051BDR2G
8-Ch Analog Mux/Demux, 17MHz BW, SOIC, 3-18V Product overview: MC14051BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BDR2G can be used for catalog matching and distributor lookup.

8-Ch Analog Mux/Demux, 17MHz BW, SOIC, 3-18V Product overview: MC14051BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2G - 022572-MC14051BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2G
022572-MC14051BDR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2G 022572-MC14051BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022572-MC14051BDR2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022572-MC14051BDR2G
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - MC14051BDR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
MC14051BDR2G
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers MC14051BDR2G
280Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS

280Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC14051BDR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC14051BDR2G
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14051BDR2G
Analog Switches, Multiplexers, Demultiplexers MC14051BDR2G
1 Circuit IC Switch 8:1 280Ohm 16-SOIC

1 Circuit IC Switch 8:1 280Ohm 16-SOIC

Buy Now Datasheet
Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi - 45J1062 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi
45J1062
Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi 45J1062
ANALOG MUX/DMUX, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MUX/DMUX, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Mux/demux, Single, 8 To 1, Soic-16; Multiplexer Configuration Onsemi - 29X6043 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Single, 8 To 1, Soic-16; Multiplexer Configuration Onsemi
29X6043
Analogue Mux/demux, Single, 8 To 1, Soic-16; Multiplexer Configuration Onsemi 29X6043
ANALOGUE MUX/DEMUX, SINGLE, 8 TO 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, SINGLE, 8 TO 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Mux/demux, 8 Onsemi - 81Y6556 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
81Y6556
Analogue Mux/demux, 8 Onsemi 81Y6556
ANALOGUE MUX/DEMUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 6881524 6881524P MC14051BDR2GOSCT-ND 747-MC14051BDR2G 022572-MC14051BDR2G MC14051BDR2G MC14051BDR2G MC14051BDR2G 45J1062
Product Name Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers 17MHz 18V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDR2G Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi
Configuration 8x1; Single 8:1 8x1; Single 8:1 8x1 8x1
Package Type SOIC; Soic SOIC; "16-SOIC Tape and Reel SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Number of Pins 16 16 16
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 280 ohms 280 ohms 10 ohms 280 ohms 1050 ohms
Unlock Full Specs
to access all available technical data