8:1 Analog Multiplexer, SP8T, 18V, 17MHz, SOIC Product overview: MC14051BDG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 17MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 17MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BDG can be used for catalog matching and distributor lookup.
8 channel analogue mux/demux,MC14051BD
8 channel analogue mux/demux,MC14051BD
1 Circuit IC Switch 8:1 280Ohm 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074454-MC14051BDG
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
1 Circuit IC Switch 8:1 280Ohm 16-SOIC
ANALOG MUX/DMUX, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC14051BDG | 5188975 | MC14051BDGOS-ND | 074454-MC14051BDG | MC14051BDG | 45J1061 |
| Product Name | 18V 17MHz SOIC Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BDG | Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz | ||
| Min Operating Current | 1.50E-5 mA | |||||
| Power Dissipation | 500 milliwatts |