onsemi Analog Switch and Multiplexer IC MC14051BCP

Description
IC MUX/DEMUX 8X1 16DIP Product overview: MC14051BCP from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX/DEMUX 8X1 16DIP Product overview: MC14051BCP from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-MC14051BCP
Analog Switch and Multiplexer IC 747-MC14051BCP
IC MUX/DEMUX 8X1 16DIP Product overview: MC14051BCP from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BCP can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 8X1 16DIP Product overview: MC14051BCP from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14051BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BCP - 222058-MC14051BCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BCP
222058-MC14051BCP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BCP 222058-MC14051BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222058-MC14051BCP Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC14051B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MC14051BFELG; MC14051BFG; MC14051BFEL; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 222058-MC14051BCP
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Family Name: MC14051B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MC14051BFELG; MC14051BFG; MC14051BFEL;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC14051BCP 222058-MC14051BCP
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BCP
Configuration 8x1 8x1
Ron 1.00E-5 ohms
Bandwidth 17 MHz 17 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74HC139PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1777175 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details