Manufacturer: ON Semiconductor
Win Source Part Number: 109527-MC14050BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 10mA, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOEIAJ
IC BUF NON-INVERT 18V 16SOEIAJ
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 109527-MC14050BFEL | MC14050BFEL-ND | MC14050BFEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BFEL | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |