Buffers & Line Drivers 3-18V Hex CMOS Buffer
BUFFER, NON INVERTING, HEX, TSSOP-16; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC14050BDTR2G | 30AC9826 |
| Product Name | Buffers & Line Drivers | Buffer, Non Inverting, Hex, Tssop-16; Logic Family / Base Number Onsemi |