Buffers & Line Drivers 3-18V Hex CMOS Buffer
HEX NON INVERTING BUFFER, SOIC-16; Logic Family / Base Number:MC14050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140 RoHS Compliant: Yes
BUFFER, NON INVERTING, SOIC-16; Logic Family / Base Number:MC14050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC14050BDR2G | 84K8745 |
| Product Name | Buffers & Line Drivers | Hex Non Inverting Buffer, Soic-16; Logic Family / Base Number Onsemi |