HEX NON INVERTING BUFFER, SOIC-16; Logic Family / Base Number:MC14050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers 3-18V Hex CMOS Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26K3938 | MC14050BDG |
| Product Name | Hex Non Inverting Buffer, Soic-16; Logic Family / Base Number Onsemi | Buffers & Line Drivers |