Manufacturer: ON Semiconductor
Win Source Part Number: 1073154-MC14050BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 10mA, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-PDIP
IC BUFFER NON-INVERT 18V 16DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1073154-MC14050BCPG | MC14050BCPGOS-ND | MC14050BCPG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BCPG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |