BUFFER, INVERTING, HEX, TSSOP-16; Logic Family / Base Number:MC14049; Logic Device Type:Buffer, Inverting; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 14AC4502 |
| Product Name | Buffer, Inverting, Hex, Tssop-16; Logic Family / Base Number Onsemi |