onsemi Gates and Inverters MC14049UBDTR2G

Description
Inverter IC 6 Channel 16-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14049UBDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049UBDTR2GOSCT-ND
Gates and Inverters MC14049UBDTR2GOSCT-ND
Inverter IC 6 Channel 16-TSSOP

Inverter IC 6 Channel 16-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14049UBDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049UBDTR2GOSTR-ND
Gates and Inverters MC14049UBDTR2GOSTR-ND
Inverter IC 6 Channel 16-TSSOP

Inverter IC 6 Channel 16-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14049UBDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049UBDTR2GOSDKR-ND
Gates and Inverters MC14049UBDTR2GOSDKR-ND
Inverter IC 6 Channel 16-TSSOP

Inverter IC 6 Channel 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
18V TSSOP Logic IC
705-MC14049UBDTR2G
18V TSSOP Logic IC 705-MC14049UBDTR2G
Hex Inverter IC, 6-Ch, CMOS, 3-18V, TSSOP-16, SMT Product overview: MC14049UBDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049UBDTR2G can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Ch, CMOS, 3-18V, TSSOP-16, SMT Product overview: MC14049UBDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049UBDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14049UBDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14049UBDTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14049UBDTR2G
IC INVERTER 6CH 1-INP 16TSSOP

IC INVERTER 6CH 1-INP 16TSSOP

Supplier's Site
Logic - Gates and Inverters - MC14049UBDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14049UBDTR2G
Logic - Gates and Inverters MC14049UBDTR2G
IC INVERTER 6CH 6-INP 16TSSOP

IC INVERTER 6CH 6-INP 16TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC14049UBDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14049UBDTR2G
Gates and Inverters MC14049UBDTR2G
Inverter IC 6 Channel 16-TSSOP

Inverter IC 6 Channel 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14049UBDTR2GOSCT-ND 705-MC14049UBDTR2G MC14049UBDTR2G MC14049UBDTR2G MC14049UBDTR2G
Product Name Gates and Inverters 18V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter, Buffer NOT NOT NOT; Inverter
Supply Voltage 3V ~ 18V 18V 1.8V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V; 3V ~ 18V
Inputs 1 1 1
Propagation Delay 50 ns 50 ns
Low Level Output Current (Sink) 10 mA 40 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details