Manufacturer: ON Semiconductor
Win Source Part Number: 1217594-MC14049UBDTR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 10mA, 40mA
Logic Level - Low: 1V ~ 2.5V
Logic Level - High: 4V ~ 12.5V
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 4049
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 50ns at 15V, 50pF
Hex Inverter IC, 6-Ch, CMOS, 3-18V, TSSOP-16, Surface Mount Product overview: MC14049UBDTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049UBDTR2 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-TSSOP
IC INVERTER 6CH 6-INP 16TSSOP
Inverter IC 6 Channel 16-TSSOP
IC INVERTER 6CH 1-INP 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217594-MC14049UBDTR2 | 705-MC14049UBDTR2 | MC14049UBDTR2-ND | MC14049UBDTR2 | MC14049UBDTR2 | MC14049UBDTR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC14049UBDTR2 | SMD 18V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3V ~ 18V | 18V | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 6 | 6 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | 50 ns | |||
| Low Level Output Current (Sink) | 40 mA | 10 mA | 40 mA |