onsemi Logic - Logic - Gates and Inverters - MC14049UBDR2G MC14049UBDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022570-MC14049UBDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Family Name: MC14049 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14049UBDR2G; HEF4049BT/S400; HEF4049BTT; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022570-MC14049UBDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Family Name: MC14049 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14049UBDR2G; HEF4049BT/S400; HEF4049BTT; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14049UBDR2G - 022570-MC14049UBDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14049UBDR2G
022570-MC14049UBDR2G
Logic - Logic - Gates and Inverters - MC14049UBDR2G 022570-MC14049UBDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022570-MC14049UBDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Family Name: MC14049 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14049UBDR2G; HEF4049BT/S400; HEF4049BTT; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022570-MC14049UBDR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 10mA, 40mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Family Name: MC14049
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14049UBDR2G; HEF4049BT/S400; HEF4049BTT;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 022570-MC14049UBDR2G
Product Name Logic - Logic - Gates and Inverters - MC14049UBDR2G
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2444508P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DMP14
View Details
500MHZ 6GHZ Rf Amplifier - 860-BGA622E6820HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
25 GHz Rf Amplifier - 860-CMD298 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details