Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
6-Ch CMOS Hex Inverter, SOIC 16-Pin, 3-18V Product overview: MC14049UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049UBDR2G can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 16SOIC
IC INVERTER 6CH 1-INP 16SOIC
IC,LOGIC GATE,HEX INVERTER,CMOS,SOP,16
Inverter IC 6 Channel 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14049UBDR2GOSDKR-ND | 705-MC14049UBDR2G | MC14049UBDR2G | MC14049UBDR2G | 45J1057 | MC14049UBDR2G |
| Product Name | Gates and Inverters | 18V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic,logic Gate,hex Inverter,cmos,sop,16Pin,plastic Rohs Compliant Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 3V ~ 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Inputs | 1 | 6 | 1 | |||
| Propagation Delay | 50 ns | 50 ns | ||||
| Low Level Output Current (Sink) | 10 mA | 40 mA |