IC INVERTER HEX 6CH 1-INP 16SOIC Product overview: MC14049UBDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049UBDR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217593-MC14049UBDR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14049UBDR2 | 1217593-MC14049UBDR2 | MC14049UBDR2 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC14049UBDR2 | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Inputs | 1 | 1 | |
| Propagation Delay | 50 ns |