Inverter IC 6 Channel 16-SOIC
Hex Inverter, SOIC 16 LEAD, 48-TUBE Product overview: MC14049UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049UBDG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 1-INP 16SOIC
IC INVERTER 6CH 6-INP 16SOIC
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14049UBDGOS-ND | 1844253 | 705-MC14049UBDG | MC14049UBDG | MC14049UBDG | MC14049UBDG |
| Product Name | Gates and Inverters | Inverters ICs | SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Buffer, inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 18V | 18 v | 1.8V; 3V ~ 18V | 1.8V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | |
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 50 ns | 120 ns | ||||
| Low Level Output Current (Sink) | 10 mA | 40 mA |