4000 CMOS, SMD, 4049, SOIC16, 15V; Logic Family / Base Number:MC14049; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Logic IC RoHS Compliant: Yes
INVERTING BUFFER, SOIC-16; Logic Family / Base Number:MC14049; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 92K6834 |
| Product Name | 4000 Cmos, Smd, 4049, Soic16, 15V; Logic Family / Base Number Onsemi |