onsemi Logic - Logic - Gates and Inverters - MC14049UBDG MC14049UBDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074451-MC14049UBDG Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074451-MC14049UBDG Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14049UBDG - 074451-MC14049UBDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14049UBDG
074451-MC14049UBDG
Logic - Logic - Gates and Inverters - MC14049UBDG 074451-MC14049UBDG
Manufacturer: ON Semiconductor Win Source Part Number: 074451-MC14049UBDG Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074451-MC14049UBDG
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 10mA, 40mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 074451-MC14049UBDG
Product Name Logic - Logic - Gates and Inverters - MC14049UBDG
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
50MHz 800V Operational Amplifier IC - 687-LT1360CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
SOT23 Rf Amplifier - 860-RF2335TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details