Inverter IC 6 Channel 16-PDIP
6-Ch CMOS Hex Inverter IC, PDIP, 3-18V, TTL Out Product overview: MC14049UBCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049UBCPG can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 16DIP
IC INVERTER 6CH 1-INP 16DIP
Inverter IC 6 Channel 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14049UBCPGOS-ND | 705-MC14049UBCPG | MC14049UBCPG | MC14049UBCPG | MC14049UBCPG |
| Product Name | Gates and Inverters | 18V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V | 1.8V; 3V ~ 18V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | |||
| Low Level Output Current (Sink) | 10 mA | 40 mA |