onsemi 18V SOIC Logic IC MC14049BFELG

Description
CMOS Hex Inverter IC, SOIC, 3-18V, 6-Ch, 60ns PD Product overview: MC14049BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BFELG can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS Hex Inverter IC, SOIC, 3-18V, 6-Ch, 60ns PD Product overview: MC14049BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BFELG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14049BFELG is a hex inverter/buffer IC designed for low power dissipation and high noise immunity applications. It utilizes complementary MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure. The device operates within a supply voltage range of 3.0 V to 18 V and allows input signal high levels to exceed the supply voltage, making it suitable for logic level conversions. It can drive two TTL/DTL loads when used as a CMOS-to-TTL/DTL converter at a supply voltage of 5.0 V, with a low output voltage level of 0.4 V and a minimum output current of 3.2 mA. The MC14049BFELG features improved ESD protection on all inputs and is compliant with RoHS standards. It has a maximum power dissipation of 740 mW in the SOIC package and operates over an ambient temperature range of -55°C to +125°C. The device is packaged in a 16-pin SOEIAJ format, making it suitable for various applications requiring compact integration. Unused inputs should be tied to appropriate logic levels to ensure proper operation.

Datasheet Summary
Powered by GS/AI

The MC14049BFELG is a hex inverter/buffer IC designed for low power dissipation and high noise immunity applications. It utilizes complementary MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure. The device operates within a supply voltage range of 3.0 V to 18 V and allows input signal high levels to exceed the supply voltage, making it suitable for logic level conversions. It can drive two TTL/DTL loads when used as a CMOS-to-TTL/DTL converter at a supply voltage of 5.0 V, with a low output voltage level of 0.4 V and a minimum output current of 3.2 mA. The MC14049BFELG features improved ESD protection on all inputs and is compliant with RoHS standards. It has a maximum power dissipation of 740 mW in the SOIC package and operates over an ambient temperature range of -55°C to +125°C. The device is packaged in a 16-pin SOEIAJ format, making it suitable for various applications requiring compact integration. Unused inputs should be tied to appropriate logic levels to ensure proper operation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
705-MC14049BFELG
18V SOIC Logic IC 705-MC14049BFELG
CMOS Hex Inverter IC, SOIC, 3-18V, 6-Ch, 60ns PD Product overview: MC14049BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BFELG can be used for catalog matching and distributor lookup.

CMOS Hex Inverter IC, SOIC, 3-18V, 6-Ch, 60ns PD Product overview: MC14049BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BFELG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - MC14049BFELG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049BFELG-ND
Gates and Inverters MC14049BFELG-ND
Inverter IC 6 Channel 16-SOEIAJ

Inverter IC 6 Channel 16-SOEIAJ

Buy Now Datasheet
Logic - Gates and Inverters - MC14049BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14049BFELG
Logic - Gates and Inverters MC14049BFELG
IC INVERTER 6CH 6-INP 16SOEIAJ

IC INVERTER 6CH 6-INP 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14049BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14049BFELG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14049BFELG
IC INVERTER 6CH 1-INP 16SOEIAJ

IC INVERTER 6CH 1-INP 16SOEIAJ

Supplier's Site
Gates and Inverters - MC14049BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14049BFELG
Gates and Inverters MC14049BFELG
Inverter IC 6 Channel 16-SOEIAJ

Inverter IC 6 Channel 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC14049BFELG MC14049BFELG-ND MC14049BFELG MC14049BFELG MC14049BFELG
Product Name 18V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V
Inputs 1 1 1
Propagation Delay 60 ns 60 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details